RS Components, Ltd. 8948745

Description
Sealed LED indicators for rear panel mount. Visible even in direct sunlight due to the four integrated high luminosity LEDs. Resistant to impacts and vibrations. Very long service life: < 100000 hours. Energy savings: power consumption only 20mA. Voltage Rating = 12 V ac/dc Light Output Colour = White Mounting Hole Size = 22 Dia.mm Lamp Size = 4 mm Length = 66 mm Type = Panel Mount Lamp Type = LED Termination Type = Screw Bezel Style = Prominent Bezel Colour = Black
Request a Quote
Description
Sealed LED indicators for rear panel mount. Visible even in direct sunlight due to the four integrated high luminosity LEDs. Resistant to impacts and vibrations. Very long service life: < 100000 hours. Energy savings: power consumption only 20mA. Voltage Rating = 12 V ac/dc Light Output Colour = White Mounting Hole Size = 22 Dia.mm Lamp Size = 4 mm Length = 66 mm Type = Panel Mount Lamp Type = LED Termination Type = Screw Bezel Style = Prominent Bezel Colour = Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8948745 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sealed LED indicators for rear panel mount. Visible even in direct sunlight due to the four integrated high luminosity LEDs. Resistant to impacts and vibrations. Very long service life: < 100000 hours. Energy savings: power consumption only 20mA. Voltage Rating = 12 V ac/dc Light Output Colour = White Mounting Hole Size = 22 Dia.mm Lamp Size = 4 mm Length = 66 mm Type = Panel Mount Lamp Type = LED Termination Type = Screw Bezel Style = Prominent Bezel Colour = Black

Sealed LED indicators for rear panel mount. Visible even in direct sunlight due to the four integrated high luminosity LEDs. Resistant to impacts and vibrations. Very long service life: < 100000 hours. Energy savings: power consumption only 20mA.
Voltage Rating = 12 V ac/dc
Light Output Colour = White
Mounting Hole Size = 22 Dia.mm
Lamp Size = 4 mm
Length = 66 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Screw
Bezel Style = Prominent
Bezel Colour = Black

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 8948745
Unlock Full Specs
to access all available technical data

Similar Products

 - 205369 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 203802 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1246395 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205296 - RS Components, Ltd.
RS Components, Ltd.
View Details