The AP22M series of pilot lights use high-intensity LEDs to provide ultra-bright visibility even in direct sunlight. The lights can be used in the following applications:- dirty environments or high ambient light levels such as water treatment plants, car washes and solar or outdoor control panels. AP22M is available in 6 colour lenses or with a clear lens to provide sharper contrast between lit and unlit.
Viewable in direct sunlight. Visible from all directions. Brighter than standard pilot lights . Integrated terminal cover is IP20 (finger protection), preventing electrical shocks. UL and c-UL listed, EN standard compliant. Coloured and clear lenses are offered
Voltage Rating = 24 V ac/dc
Light Output Colour = Green
Mounting Hole Size = 22.3 x 24.1mm
Lamp Size = 29.8 mm
Length = 57.5 mm
Type = Indicator
Lamp Type = LED
Termination Type = Screw
Bezel Colour = White
Current Rating = 24 mA
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 8357698 |