The L6 series of pushbutton and pilot lights from Idec. The range consists of both standard and oversize heads, the larger buttons are ideal for gloved personnel and provide an alternative to 22mm pushbuttons if 10A contacts are not needed. Models include illuminated and non-illuminated pushbuttons, pilot lights, selectors, key switches, a piezo buzzer, pushbutton selector and several positive action IEC Compliant Emergency Stop switches.
5/8 Inch (16mm) mounting holes. Locking lever removable contact blocks. Solder terminal or PCB terminal options. Available assembled or as sub-components. Incandescent or LED illumination. Snap action contacts
Voltage Rating = 24 V ac/dc
Light Output Colour = Blue
Mounting Hole Size = 16mm
Lamp Size = 18 mm
Length = 45 mm
Type = Indicator
Lamp Type = LED
Termination Type = Solder Tab
Bezel Style = Flush
Bezel Colour = Black
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 8357629 |