The HW series from Idec offers internationally rated 22mm pilot lights. These pilot lights are IP20 fingersafe screw terminals and are IP65 Protected. Pilot lights are available in various colours and have a super bright incandescent or LED illumination.
UL listed, CSA certified, TUV approved, and CE marked. 22mm Mounting Hole
Voltage Rating = 120 V ac
Light Output Colour = White
Mounting Hole Size = 22.3 x 24.1mm
Lamp Size = 29 mm
Length = 51.7 mm
Type = Indicator
Lamp Type = LED
Termination Type = Screw
Bezel Style = Flush
Bezel Colour = Black
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 8357446 |