RS Components, Ltd. 9093944

Description
Product Description. Sloan 6.2 mm flush indicators have a brass body and are available with a blackened finish and a nickel finish. Offering an impressive IP68 protection means that these indicators are sealed and waterproof. These indicators are available in five colours and with a flush bezel they provide a great finish and a practical benefit to a panel. Features and Benefits . Flush bezel. Brass body. Black and Nickel finish available. 6.2 mm. Integral resistor. Voltage Rating = 24 V dc Light Output Colour = White Mounting Hole Size = 6.2mm Lamp Size = 3 mm Length = 21.6 mm Lamp Type = LED Termination Type = Lead Wires Bezel Style = Recessed IP Rating = IP68 Intensity = 13350 mcd
Request a Quote
Description
Product Description. Sloan 6.2 mm flush indicators have a brass body and are available with a blackened finish and a nickel finish. Offering an impressive IP68 protection means that these indicators are sealed and waterproof. These indicators are available in five colours and with a flush bezel they provide a great finish and a practical benefit to a panel. Features and Benefits . Flush bezel. Brass body. Black and Nickel finish available. 6.2 mm. Integral resistor. Voltage Rating = 24 V dc Light Output Colour = White Mounting Hole Size = 6.2mm Lamp Size = 3 mm Length = 21.6 mm Lamp Type = LED Termination Type = Lead Wires Bezel Style = Recessed IP Rating = IP68 Intensity = 13350 mcd
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9093944 - RS Components, Ltd.
Corby, Northants, United Kingdom
Product Description. Sloan 6.2 mm flush indicators have a brass body and are available with a blackened finish and a nickel finish. Offering an impressive IP68 protection means that these indicators are sealed and waterproof. These indicators are available in five colours and with a flush bezel they provide a great finish and a practical benefit to a panel. Features and Benefits . Flush bezel. Brass body. Black and Nickel finish available. 6.2 mm. Integral resistor. Voltage Rating = 24 V dc Light Output Colour = White Mounting Hole Size = 6.2mm Lamp Size = 3 mm Length = 21.6 mm Lamp Type = LED Termination Type = Lead Wires Bezel Style = Recessed IP Rating = IP68 Intensity = 13350 mcd

Product Description. Sloan 6.2 mm flush indicators have a brass body and are available with a blackened finish and a nickel finish. Offering an impressive IP68 protection means that these indicators are sealed and waterproof. These indicators are available in five colours and with a flush bezel they provide a great finish and a practical benefit to a panel.
Features and Benefits . Flush bezel. Brass body. Black and Nickel finish available. 6.2 mm. Integral resistor.
Voltage Rating = 24 V dc
Light Output Colour = White
Mounting Hole Size = 6.2mm
Lamp Size = 3 mm
Length = 21.6 mm
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Recessed
IP Rating = IP68
Intensity = 13350 mcd

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 9093944
Unlock Full Specs
to access all available technical data

Similar Products

 - 1329150 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205915 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204782 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205549 - RS Components, Ltd.
RS Components, Ltd.
View Details