The CW Series from Idec features stylish, compact and space saving switches and pilot devices. The inventive two-step locking lever integrated with a guard provides a higher level of safety and the low projection from the panel surface reduces the possibility of unexpected activation or operator damage. The shortest depth behind the panel in its class contributes to reducing machine and control panel size.
Black and metallic bezels available. Ã22.3mm mounting hole compliant with IEC 60947-5-1. Seven different keys can be chosen for key selector switches. IP20 finger-safe screw terminals. UL Type 4X rating. 3.5mm operator travel for pushbuttons ensures comfortable and reliable operation. Up to 6 contacts per switch are possible with use of dual contact blocks. Direct opening NC contact. Contact blocks can be removed by locking lever. 10A contact rating, up to three contact blocks for non-illuminated and two contact blocks for illuminated models can be connected
Voltage Rating = 12 V ac/dc
Light Output Colour = Red
Mounting Hole Size = 22.3mm
Lamp Size = 28 mm
Length = 42.4 mm
Type = Indicator
Lamp Type = LED
Termination Type = Screw
Bezel Style = Flush
Bezel Colour = Black
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 8357222 |