5mm coloured diffused epoxy lens. 11mm recessed style bezel. 290mm long wire terminal connection
Voltage Rating = 12 V dc
Light Output Colour = Red
Mounting Hole Size = 9.5mm
Lamp Size = 5 mm
Length = 20 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Recessed
Bezel Colour = Chrome
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 3875627 |