5mm V-0 rated high contrast, frosted effect polycarbonate lens. IP67 sealed. 15mm low profile bezel, marine grade stainless steel housing. Wide viewing angle. Shock and vibration resistant. Colour coded rear insulator. 0.11 (2.8 x 0.8mm) terminals
Voltage Rating = 12 V dc
Light Output Colour = Red
Mounting Hole Size = 12.2mm
Lamp Size = 5 mm
Length = 41.2 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Tab
Bezel Style = Recessed
Bezel Colour = Metallic (Stainless Steel)
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 3769112 |