RS Components, Ltd. 8948761

Description
Sealed LED indicators for rear panel mount. Vandal-resistant, resistant to impacts and vibrations. Very long service life: < 100000 hours (11 years). Faston 2.8 x 0.8 mm terminal connection. Voltage Rating = 12 V dc Light Output Colour = Yellow Mounting Hole Size = 25mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Prominent Bezel Colour = Metallic (Bright Aluminium) IP Rating = IP67 Intensity = 100 x 6 mcd
Request a Quote
Description
Sealed LED indicators for rear panel mount. Vandal-resistant, resistant to impacts and vibrations. Very long service life: < 100000 hours (11 years). Faston 2.8 x 0.8 mm terminal connection. Voltage Rating = 12 V dc Light Output Colour = Yellow Mounting Hole Size = 25mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Prominent Bezel Colour = Metallic (Bright Aluminium) IP Rating = IP67 Intensity = 100 x 6 mcd
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8948761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sealed LED indicators for rear panel mount. Vandal-resistant, resistant to impacts and vibrations. Very long service life: < 100000 hours (11 years). Faston 2.8 x 0.8 mm terminal connection. Voltage Rating = 12 V dc Light Output Colour = Yellow Mounting Hole Size = 25mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Prominent Bezel Colour = Metallic (Bright Aluminium) IP Rating = IP67 Intensity = 100 x 6 mcd

Sealed LED indicators for rear panel mount. Vandal-resistant, resistant to impacts and vibrations. Very long service life: < 100000 hours (11 years). Faston 2.8 x 0.8 mm terminal connection.
Voltage Rating = 12 V dc
Light Output Colour = Yellow
Mounting Hole Size = 25mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Tab
Bezel Style = Prominent
Bezel Colour = Metallic (Bright Aluminium)
IP Rating = IP67
Intensity = 100 x 6 mcd

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 8948761
Unlock Full Specs
to access all available technical data

Similar Products

 - 1232438 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1302266 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 203997 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1302279 - RS Components, Ltd.
RS Components, Ltd.
View Details