RS Components, Ltd. 9093884

Description
Product Description. Sloan 6.2 mm flush indicators have a brass body and are available with a blackened finish and a nickel finish. Offering an impressive IP68 protection means that these indicators are sealed and waterproof. These indicators are available in five colours and with a flush bezel they provide a great finish and a practical benefit to a panel. Features and Benefits . Flush bezel. Brass body. Black and Nickel finish available. 6.2 mm. Integral resistor. Voltage Rating = 12 V dc Light Output Colour = Red Mounting Hole Size = 6.2mm Lamp Size = 3 mm Length = 21.6 mm Lamp Type = LED Termination Type = Lead Wires Bezel Style = Recessed Bezel Colour = Black IP Rating = IP68
Request a Quote
Description
Product Description. Sloan 6.2 mm flush indicators have a brass body and are available with a blackened finish and a nickel finish. Offering an impressive IP68 protection means that these indicators are sealed and waterproof. These indicators are available in five colours and with a flush bezel they provide a great finish and a practical benefit to a panel. Features and Benefits . Flush bezel. Brass body. Black and Nickel finish available. 6.2 mm. Integral resistor. Voltage Rating = 12 V dc Light Output Colour = Red Mounting Hole Size = 6.2mm Lamp Size = 3 mm Length = 21.6 mm Lamp Type = LED Termination Type = Lead Wires Bezel Style = Recessed Bezel Colour = Black IP Rating = IP68
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9093884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Product Description. Sloan 6.2 mm flush indicators have a brass body and are available with a blackened finish and a nickel finish. Offering an impressive IP68 protection means that these indicators are sealed and waterproof. These indicators are available in five colours and with a flush bezel they provide a great finish and a practical benefit to a panel. Features and Benefits . Flush bezel. Brass body. Black and Nickel finish available. 6.2 mm. Integral resistor. Voltage Rating = 12 V dc Light Output Colour = Red Mounting Hole Size = 6.2mm Lamp Size = 3 mm Length = 21.6 mm Lamp Type = LED Termination Type = Lead Wires Bezel Style = Recessed Bezel Colour = Black IP Rating = IP68

Product Description. Sloan 6.2 mm flush indicators have a brass body and are available with a blackened finish and a nickel finish. Offering an impressive IP68 protection means that these indicators are sealed and waterproof. These indicators are available in five colours and with a flush bezel they provide a great finish and a practical benefit to a panel.
Features and Benefits . Flush bezel. Brass body. Black and Nickel finish available. 6.2 mm. Integral resistor.
Voltage Rating = 12 V dc
Light Output Colour = Red
Mounting Hole Size = 6.2mm
Lamp Size = 3 mm
Length = 21.6 mm
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Recessed
Bezel Colour = Black
IP Rating = IP68

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 9093884
Unlock Full Specs
to access all available technical data

Similar Products

 - 1329143 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204316 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1713224 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205303 - RS Components, Ltd.
RS Components, Ltd.
View Details