RS Components, Ltd. 8987731

Description
RS Brand 22mm, new premium LED indicators boasts anodised bezels that matches the lens colour offering a great looking indicator. The flush aluminium bezel also offers a much lighter and durable product which is sealed to IP67. RS Brand offer a professional quality product at great prices. These indicators are available in 4 different colours and 5 voltage ratings. Two terminations are available, solder lug/Fastons or short bodies with wires (epoxy filled). Anodised Aluminium Bezel. AC/DC options. Super bright LEDS. 22mm Panel cut out. 18mm Coloured lens. Supplied with fixing nut, O-Ring seal and spring washer. Voltage Rating = 12 V ac/dc Light Output Colour = Green Mounting Hole Size = 22mm Lamp Size = 18 mm Length = 24.5 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Flush Bezel Colour = Green
Request a Quote
Description
RS Brand 22mm, new premium LED indicators boasts anodised bezels that matches the lens colour offering a great looking indicator. The flush aluminium bezel also offers a much lighter and durable product which is sealed to IP67. RS Brand offer a professional quality product at great prices. These indicators are available in 4 different colours and 5 voltage ratings. Two terminations are available, solder lug/Fastons or short bodies with wires (epoxy filled). Anodised Aluminium Bezel. AC/DC options. Super bright LEDS. 22mm Panel cut out. 18mm Coloured lens. Supplied with fixing nut, O-Ring seal and spring washer. Voltage Rating = 12 V ac/dc Light Output Colour = Green Mounting Hole Size = 22mm Lamp Size = 18 mm Length = 24.5 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Flush Bezel Colour = Green
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8987731 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Brand 22mm, new premium LED indicators boasts anodised bezels that matches the lens colour offering a great looking indicator. The flush aluminium bezel also offers a much lighter and durable product which is sealed to IP67. RS Brand offer a professional quality product at great prices. These indicators are available in 4 different colours and 5 voltage ratings. Two terminations are available, solder lug/Fastons or short bodies with wires (epoxy filled). Anodised Aluminium Bezel. AC/DC options. Super bright LEDS. 22mm Panel cut out. 18mm Coloured lens. Supplied with fixing nut, O-Ring seal and spring washer. Voltage Rating = 12 V ac/dc Light Output Colour = Green Mounting Hole Size = 22mm Lamp Size = 18 mm Length = 24.5 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Flush Bezel Colour = Green

RS Brand 22mm, new premium LED indicators boasts anodised bezels that matches the lens colour offering a great looking indicator. The flush aluminium bezel also offers a much lighter and durable product which is sealed to IP67. RS Brand offer a professional quality product at great prices. These indicators are available in 4 different colours and 5 voltage ratings. Two terminations are available, solder lug/Fastons or short bodies with wires (epoxy filled).
Anodised Aluminium Bezel. AC/DC options. Super bright LEDS. 22mm Panel cut out. 18mm Coloured lens. Supplied with fixing nut, O-Ring seal and spring washer.
Voltage Rating = 12 V ac/dc
Light Output Colour = Green
Mounting Hole Size = 22mm
Lamp Size = 18 mm
Length = 24.5 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Flush
Bezel Colour = Green

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 8987731
Unlock Full Specs
to access all available technical data

Similar Products

 - 1313874 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204108 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205454 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 203688 - RS Components, Ltd.
RS Components, Ltd.
View Details