RS Components, Ltd. 9132682

Description
Product Description. RS 8 mm LED indicators now come with an extra-long thread of 15 mm to accommodate thicker panels. These RS Brand indicators have a bright chrome bezel and offer a hyper bright LED indication. Sealed to IP67 these indicators offer high ingress protection in an attractive indicator. Features and Benefits . 15 mm long threaded bush. 8 mm cut out. IP67 sealed. Panel mounting. Available in 6, 12, 24 V dc and 110, 220 V ac . Solder lugs. Voltage Rating = 6 V dc Light Output Colour = Blue Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 21.6 mm Type = Panel Mount Lamp Type = LED Termination Type = Faston, Solder Lug Bezel Style = Flush Bezel Colour = Bright Chrome
Request a Quote
Description
Product Description. RS 8 mm LED indicators now come with an extra-long thread of 15 mm to accommodate thicker panels. These RS Brand indicators have a bright chrome bezel and offer a hyper bright LED indication. Sealed to IP67 these indicators offer high ingress protection in an attractive indicator. Features and Benefits . 15 mm long threaded bush. 8 mm cut out. IP67 sealed. Panel mounting. Available in 6, 12, 24 V dc and 110, 220 V ac . Solder lugs. Voltage Rating = 6 V dc Light Output Colour = Blue Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 21.6 mm Type = Panel Mount Lamp Type = LED Termination Type = Faston, Solder Lug Bezel Style = Flush Bezel Colour = Bright Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9132682 - RS Components, Ltd.
Corby, Northants, United Kingdom
Product Description. RS 8 mm LED indicators now come with an extra-long thread of 15 mm to accommodate thicker panels. These RS Brand indicators have a bright chrome bezel and offer a hyper bright LED indication. Sealed to IP67 these indicators offer high ingress protection in an attractive indicator. Features and Benefits . 15 mm long threaded bush. 8 mm cut out. IP67 sealed. Panel mounting. Available in 6, 12, 24 V dc and 110, 220 V ac . Solder lugs. Voltage Rating = 6 V dc Light Output Colour = Blue Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 21.6 mm Type = Panel Mount Lamp Type = LED Termination Type = Faston, Solder Lug Bezel Style = Flush Bezel Colour = Bright Chrome

Product Description. RS 8 mm LED indicators now come with an extra-long thread of 15 mm to accommodate thicker panels. These RS Brand indicators have a bright chrome bezel and offer a hyper bright LED indication. Sealed to IP67 these indicators offer high ingress protection in an attractive indicator.
Features and Benefits . 15 mm long threaded bush. 8 mm cut out. IP67 sealed. Panel mounting. Available in 6, 12, 24 V dc and 110, 220 V ac . Solder lugs.
Voltage Rating = 6 V dc
Light Output Colour = Blue
Mounting Hole Size = 8mm
Lamp Size = 5 mm
Length = 21.6 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Faston, Solder Lug
Bezel Style = Flush
Bezel Colour = Bright Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 9132682
Unlock Full Specs
to access all available technical data

Similar Products

 - 1329144 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205381 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1302258 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1134306 - RS Components, Ltd.
RS Components, Ltd.
View Details