RS Components, Ltd. 9093985

Description
Product Description. Sloan 16 mm indicators have an ABS plastic body and are mountable through a panel and secured with a fixing nut. These indicators are available in 12 V, 24 V and 230 V and in five different colours. Sloan 943 indicators offer IP65 sealing which offers some protection to water. Features and Benefits . IP65 protection. ABS body. 12 V, 24 V, 230 V available. Five colours. Voltage Rating = 230 V ac Light Output Colour = White Mounting Hole Size = 16mm Length = 51 mm Lamp Type = LED Termination Type = Screw Bezel Style = Prominent Bezel Colour = Black IP Rating = IP65 Intensity = 1200 mcd
Request a Quote
Description
Product Description. Sloan 16 mm indicators have an ABS plastic body and are mountable through a panel and secured with a fixing nut. These indicators are available in 12 V, 24 V and 230 V and in five different colours. Sloan 943 indicators offer IP65 sealing which offers some protection to water. Features and Benefits . IP65 protection. ABS body. 12 V, 24 V, 230 V available. Five colours. Voltage Rating = 230 V ac Light Output Colour = White Mounting Hole Size = 16mm Length = 51 mm Lamp Type = LED Termination Type = Screw Bezel Style = Prominent Bezel Colour = Black IP Rating = IP65 Intensity = 1200 mcd
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9093985 - RS Components, Ltd.
Corby, Northants, United Kingdom
Product Description. Sloan 16 mm indicators have an ABS plastic body and are mountable through a panel and secured with a fixing nut. These indicators are available in 12 V, 24 V and 230 V and in five different colours. Sloan 943 indicators offer IP65 sealing which offers some protection to water. Features and Benefits . IP65 protection. ABS body. 12 V, 24 V, 230 V available. Five colours. Voltage Rating = 230 V ac Light Output Colour = White Mounting Hole Size = 16mm Length = 51 mm Lamp Type = LED Termination Type = Screw Bezel Style = Prominent Bezel Colour = Black IP Rating = IP65 Intensity = 1200 mcd

Product Description. Sloan 16 mm indicators have an ABS plastic body and are mountable through a panel and secured with a fixing nut. These indicators are available in 12 V, 24 V and 230 V and in five different colours. Sloan 943 indicators offer IP65 sealing which offers some protection to water.
Features and Benefits . IP65 protection. ABS body. 12 V, 24 V, 230 V available. Five colours.
Voltage Rating = 230 V ac
Light Output Colour = White
Mounting Hole Size = 16mm
Length = 51 mm
Lamp Type = LED
Termination Type = Screw
Bezel Style = Prominent
Bezel Colour = Black
IP Rating = IP65
Intensity = 1200 mcd

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 9093985
Unlock Full Specs
to access all available technical data

Similar Products

 - 203969 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205022 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204962 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1302305 - RS Components, Ltd.
RS Components, Ltd.
View Details