RS Components, Ltd. 8948773

Description
Sealed LED indicators for rear panel mount. Vandal-resistant, resistant to impacts and vibrations. Very long service life: < 100000 hours (11 years). Faston 2.8 x 0.8 mm terminal connection. Voltage Rating = 24 V dc Light Output Colour = White Length = 30.5 mm Type = Panel Mount Termination Type = Solder Lug Bezel Style = Prominent Bezel Colour = Silver IP Rating = IP67
Request a Quote
Description
Sealed LED indicators for rear panel mount. Vandal-resistant, resistant to impacts and vibrations. Very long service life: < 100000 hours (11 years). Faston 2.8 x 0.8 mm terminal connection. Voltage Rating = 24 V dc Light Output Colour = White Length = 30.5 mm Type = Panel Mount Termination Type = Solder Lug Bezel Style = Prominent Bezel Colour = Silver IP Rating = IP67
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8948773 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sealed LED indicators for rear panel mount. Vandal-resistant, resistant to impacts and vibrations. Very long service life: < 100000 hours (11 years). Faston 2.8 x 0.8 mm terminal connection. Voltage Rating = 24 V dc Light Output Colour = White Length = 30.5 mm Type = Panel Mount Termination Type = Solder Lug Bezel Style = Prominent Bezel Colour = Silver IP Rating = IP67

Sealed LED indicators for rear panel mount. Vandal-resistant, resistant to impacts and vibrations. Very long service life: < 100000 hours (11 years). Faston 2.8 x 0.8 mm terminal connection.
Voltage Rating = 24 V dc
Light Output Colour = White
Length = 30.5 mm
Type = Panel Mount
Termination Type = Solder Lug
Bezel Style = Prominent
Bezel Colour = Silver
IP Rating = IP67

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 8948773
Unlock Full Specs
to access all available technical data

Similar Products

 - 1302297 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205690 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1301097 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205713 - RS Components, Ltd.
RS Components, Ltd.
View Details