The Idec AP Series of Pilot Lights offer a simple, low cost solution to panel mounted indicating light needs. Available in four panel cut out diameters, with either dome or flat lenses, all units use an integral LED array with built in current limiting resistor. All current models mount with a locking ring that fastens from behind the panel, rendering them tamperproof from outside. Termination is via solder terminals of various sizes, which would be dependent on the panel cut out. Available in 5V DC, 12V AC/DC or 24V AC/DC
8mm, 10mm, 12mm, and 16mm Round Panel Cutouts. Dome or flat lenses. NEMA 4x degree of protection (watertight/oiltight
Voltage Rating = 6 V dc
Light Output Colour = Green
Mounting Hole Size = 16.2mm
Lamp Size = 18 mm
Length = 35 mm
Type = Indicator
Lamp Type = LED
Termination Type = Solder
Bezel Colour = Black
Current Rating = 33 mA
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 8357348 |