4mm tinted diffused epoxy lens. 7.6mm chrome or black nickel plated brass housing. Recessed or prominent bezel style. Mounting hole size: 6.1mm. Solder terminal connection
Voltage Rating = 2.1 V
Light Output Colour = Green
Mounting Hole Size = 6.1mm
Lamp Size = 4 mm
Length = 20 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Recessed
Bezel Colour = Chrome
4mm tinted diffused epoxy lens. 7.6mm chrome or black nickel plated brass housing. Recessed or prominent bezel style. Mounting hole size: 6.1mm. Solder terminal connection
Voltage Rating = 2.1 V
Light Output Colour = Green
Mounting Hole Size = 6.1mm
Lamp Size = 4 mm
Length = 20 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Recessed
Bezel Colour = Chrome
Delivery on production packaging - Pack. This product is non-returnable.
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 585444 |