RS Components, Ltd. 9094032

Description
Product Description . The 956 series of indicators from Sloan offer a low profile design with a 22 mm cut out. These indicators are panel mount and are secured with a fixing nut. Offering IP65 protection these indicators can withstand water and are ideal for applications for where this is a consideration. The 955 series is available in five colours and at a rating of 230 V. Features and Benefits. IP65 protection. 22 mm cut out. Five colours available. Voltage Rating = 230 V ac Light Output Colour = Green Mounting Hole Size = 22mm Length = 63.3 mm Lamp Type = LED Termination Type = Screw Bezel Style = Prominent Bezel Colour = Black IP Rating = IP65 Intensity = 3000 mcd
Request a Quote
Description
Product Description . The 956 series of indicators from Sloan offer a low profile design with a 22 mm cut out. These indicators are panel mount and are secured with a fixing nut. Offering IP65 protection these indicators can withstand water and are ideal for applications for where this is a consideration. The 955 series is available in five colours and at a rating of 230 V. Features and Benefits. IP65 protection. 22 mm cut out. Five colours available. Voltage Rating = 230 V ac Light Output Colour = Green Mounting Hole Size = 22mm Length = 63.3 mm Lamp Type = LED Termination Type = Screw Bezel Style = Prominent Bezel Colour = Black IP Rating = IP65 Intensity = 3000 mcd
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9094032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Product Description . The 956 series of indicators from Sloan offer a low profile design with a 22 mm cut out. These indicators are panel mount and are secured with a fixing nut. Offering IP65 protection these indicators can withstand water and are ideal for applications for where this is a consideration. The 955 series is available in five colours and at a rating of 230 V. Features and Benefits. IP65 protection. 22 mm cut out. Five colours available. Voltage Rating = 230 V ac Light Output Colour = Green Mounting Hole Size = 22mm Length = 63.3 mm Lamp Type = LED Termination Type = Screw Bezel Style = Prominent Bezel Colour = Black IP Rating = IP65 Intensity = 3000 mcd

Product Description . The 956 series of indicators from Sloan offer a low profile design with a 22 mm cut out. These indicators are panel mount and are secured with a fixing nut. Offering IP65 protection these indicators can withstand water and are ideal for applications for where this is a consideration. The 955 series is available in five colours and at a rating of 230 V.
Features and Benefits. IP65 protection. 22 mm cut out. Five colours available.
Voltage Rating = 230 V ac
Light Output Colour = Green
Mounting Hole Size = 22mm
Length = 63.3 mm
Lamp Type = LED
Termination Type = Screw
Bezel Style = Prominent
Bezel Colour = Black
IP Rating = IP65
Intensity = 3000 mcd

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 9094032
Unlock Full Specs
to access all available technical data

Similar Products

 - 1393359 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204990 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1246419 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204417 - RS Components, Ltd.
RS Components, Ltd.
View Details