DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1500
1550
1600
1650
1700
1750
1770
1780
1790
1800
1810
1820
1829
1830
1831
1832
1833
1834
1835
1836
1837
1838
1839
1840
1841
1850
1860
1870
1880
1890
1900
1950
2000
2050
2100
2150
2200
2212
| Product Name | Notes |
|---|---|
| "10 Rectangular Connectors - Housings Socket Gray 0.059"" (1.50mm)" | |
| "12 Rectangular Connectors - Housings Socket Black 0.087"" (2.20mm)" | |
| "16 Rectangular Connectors - Housings Plug Gray 0.079"" (2.00mm)" | |
| "16 Rectangular Connectors - Housings Receptacle Gray 0.079"" (2.00mm)" | |
| "19 Rectangular Connectors - Housings Socket Gray 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount 24 position 0.087"" (2.20mm)" | |
| "Connector Header Surface Mount, Right Angle 10 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 12 position 0.087"" (2.20mm)" | |
| "Connector Header Surface Mount, Right Angle 19 position 0.059"" (1.50mm)" | |
| 10 Position Automotive LAN Connector Plug Connector Solder Through Hole, Right Angle | |
| 10 Position Automotive LAN Connector Plug Connector Solder Through Hole | |
| 16 Position Automotive LAN Connector Plug Connector Solder Surface Mount, Right Angle | |
| 16 Position Automotive LAN Connector Plug Connector | |
| 2 PIN POWER PLUG CONN, 4.4 MM PA | |
| 26 Rectangular Connectors - Housings Socket Gray | |
| 4 Position Automotive LAN Connector Plug Connector Solder Surface Mount, Right Angle | |
| 4 Position Automotive LAN Connector Plug Connector Solder Through Hole, Right Angle | |
| 4 Position Automotive LAN Connector Plug Connector Solder Through Hole | |
| 4 Position Automotive LAN Connector Plug Connector | |
| 4 Position Circular Connector Plug, Female Sockets Screw | |
| 4 Position Header Connector Solder Surface Mount, Right Angle | |
| 6 Position Automotive LAN Connector Plug Connector Solder Through Hole, Right Angle | |
| 8 (2x4) Position Automotive LAN Connector Plug (1x2) Connector Solder Surface Mount, Right Angle | |
| 8 Position Automotive LAN Connector Plug Connector Solder Through Hole, Right Angle | |
| Adapter Coaxial Connector GT16G Jack, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector GT16G Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| COAX ADAPT F TO G | |
| Coaxial Connector Receptacle, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| CONN AUTO LAN PLUG 4P SLD RA SMD | |
| CONN AUTO LAN PLUG 6POS SLD R/A | |
| CONN COAX PIN HEADER PCB R/A | |
| CONN HOUSING FOR M TERMINALS | |
| CONN JACK 1PORT PCB | |
| CONN PIN HEADER PCB R/A | |
| CONN PIN HEADER PCB SMD R/A | |
| CONN PIN HEADER SMD R/A | |
| CONN PLUG CENTER TERMINAL CRIMP | |
| CONN RETAINER FOR GT5 HOUSINGS | |
| CONN SHIELD PLATE | |
| CONN SOCKET CENTER TERMINAL CRIM | |
| CONN, F FEM EDGE MOUNT, 75 OHMS, | |
| Connector Contact For GT17 Housings | |
| Connector Contact For GT17 Series | |
| Connector Ferrule For GT16 Series Terminals | |
| Connector Ferrule, Outer For GT16 Series Connectors | |
| Connector For GT32 Series | |
| Connector For | |
| Connector Hardware/Accessories | |
| Connector Header position | |
| Connector Header Through Hole, Right Angle 26 position | |
| Connector Housing For F Terminals | |
| Connector Housing For GT16 Series | |
| Connector Housing For GT17 Series | |
| Connector Housing For M Terminals | |
| Connector Insulator For GT16 Series | |
| Connector Insulator For GT17 Series | |
| Connector Retainer For GT13 Housing, 2 Positions | |
| Connector Retainer For GT13 Housing | |
| Connector Retainer For GT13 Housings, 3 Positions | |
| Connector Retainer For GT13 Housings, 5 Positions | |
| Connector Retainer For GT16 Housing | |
| Connector Retainer For GT16 Housings, 2 Positions | |
| Connector Retainer For GT17 Housings | |
| Connector Retainer For GT17 Series | |
| Connector Retainer For GT21 Housing | |
| Connector Retainer For GT25 Series | |
| Connector Retainer For GT5 Housings, 4 Positions | |
| Connector Retainer For GT5 Housings | |
| Connector Retainer For GT7 Series Housing | |
| Connector Shield Plate For GT17 Series | |
| Connector Shield Plate For GT32 Series | |
| Connector Shield, Bottom For GT17 Insulators | |
| Connector Shielding Plate, Bottom For GT17 Insulators | |
| Connector Shielding Plate, Top For GT17 Insulators | |
| Connector Shroud For GT32 Series | |
| Connector | |
| Contact Coax | |
| CONTACT, CRIMPING, 28 AWG, GOLD | |
| Contact | |
| GSP4 CONNECTOR INLET 16A C20 | |
| GSP4 CONNECTOR INLET 16A C24 | |
| HEADER, 16POS., 1.0MM PITCH, 1.5 | |
| HEADER, 2POS., 1.0MM PITCH, 2.0A | |
| Insert Modular Jack 8p8c (RJ45, Ethernet) To Modular Jack 8p8c (RJ45, Ethernet) Gray | |
| INTERCONNECT RECTANGULAR | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat5 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded | |
| MIL-5015 GT/ACA-B BAYONET CAP | |
| MODJACK RT< 8P8C SHIELD BLK | |
| Pin Contact Coax Tin Crimp M 20-22 AWG | |
| Pin Contact Coax Tin Crimp M 24-28 AWG | |
| Pin Contact Coax Tin Crimp M 30 AWG | |
| Pin, Inner Contact Contact Coax Tin Crimp M 24-28 AWG | |
| Pin, Outer Contact Contact Coax Tin Crimp M | |
| Position Connector | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In; Through Hole, Right Angle | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Flange; Through Hole, Right Angle | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Snap-In; Through Hole, Right Angle | |
| Rectangular Connectors - Housings | |
| Socket Contact Coax Tin Crimp F 24-28 AWG | |
| Socket Contact Coax Tin Crimp F 30 AWG | |
| Socket Contact Tin 20-22 AWG Crimp Stamped | |
| Socket Contact Tin 20-22 AWG Crimp | |
| Socket Contact Tin 20-24 AWG Crimp | |
| Socket Contact Tin 24-28 AWG Crimp | |
| SOCKET, 16POS., 1.0MM PITCH, 1.5 | |
| SOCKET, 2POS., 1.0MM PITCH, 2.0A | |
| Socket, Inner Contact Contact Coax Tin Crimp F 24-28 AWG | |
| Socket, Inner Contact Contact Coax Tin Crimp F 30 AWG | |
| Socket, Outer Contact Contact Coax Tin Crimp F | |
| TOPFLIGHT POWER |
| << Prev | Next >> |