Amphenol Industrial Circular Connector Assemblies HDM12PM08XSTMC

Description
8 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
8 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 965-HDM12PM08XSTMC-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
965-HDM12PM08XSTMC-ND
Circular Connector Assemblies 965-HDM12PM08XSTMC-ND
8 Position Circular Connector Plug, Male Pins Crimp

8 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
HDM12PM08XSTMC
Power Connectors HDM12PM08XSTMC
MAX M12

MAX M12

Buy Now
Circular Conn, Plug, 8Pos, Cable; Product Range Amphenol Industrial - 36AJ3057 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 8Pos, Cable; Product Range Amphenol Industrial
36AJ3057
Circular Conn, Plug, 8Pos, Cable; Product Range Amphenol Industrial 36AJ3057
CIRCULAR CONN, PLUG, 8POS, CABLE; Product Range:Max-M12 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Connector Body Material:

CIRCULAR CONN, PLUG, 8POS, CABLE; Product Range:Max-M12 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Connector Body Material:

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 965-HDM12PM08XSTMC-ND HDM12PM08XSTMC 36AJ3057
Product Name Circular Connector Assemblies Power Connectors Circular Conn, Plug, 8Pos, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2231-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 18 AWG
View Details