Amphenol Industrial Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs HDM12RM05B1RAM

Description
M12 RECEPT, W/MALE PIN, 5 POLE GOLD PLTG, RT ANG, META
Request a Quote Datasheet
Description
M12 RECEPT, W/MALE PIN, 5 POLE GOLD PLTG, RT ANG, META
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs - HDM12RM05B1RAM - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs
HDM12RM05B1RAM
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs HDM12RM05B1RAM
M12 RECEPT, W/MALE PIN, 5 POLE GOLD PLTG, RT ANG, META

M12 RECEPT, W/MALE PIN, 5 POLE GOLD PLTG, RT ANG, META

Buy Now
Circular Connector Assemblies - HDM12RM05B1RAM-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
HDM12RM05B1RAM-ND
Circular Connector Assemblies HDM12RM05B1RAM-ND
5 Position Circular Connector Receptacle, Male Pins Solder Cup

5 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Receptacle, 5 Position, Panel; Product Range Amphenol Industrial - 39X7426 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Position, Panel; Product Range Amphenol Industrial
39X7426
Circular Connector, Receptacle, 5 Position, Panel; Product Range Amphenol Industrial 39X7426
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Product Range:Max-M12 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Product Range:Max-M12 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HDM12RM05B1RAM HDM12RM05B1RAM-ND 39X7426
Product Name Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs Circular Connector Assemblies Circular Connector, Receptacle, 5 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Power Entry Modules (PEM) - 486-3-104-204-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details