NorComp Connectors I/O - D-Sub & D-Ribbon HDF-V44-113L051

Description
44 PIN VERT SOLDER MALE, FLASH 4-40 THREADED BOARDLOCKS
Request a Quote Datasheet
Description
44 PIN VERT SOLDER MALE, FLASH 4-40 THREADED BOARDLOCKS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - HDF-V44-113L051 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
HDF-V44-113L051
Connectors I/O - D-Sub & D-Ribbon HDF-V44-113L051
44 PIN VERT SOLDER MALE, FLASH 4-40 THREADED BOARDLOCKS

44 PIN VERT SOLDER MALE, FLASH 4-40 THREADED BOARDLOCKS

Buy Now
D-Sub Connector Assemblies - 37-HDF-V44-113L051-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-HDF-V44-113L051-ND
D-Sub Connector Assemblies 37-HDF-V44-113L051-ND
44 Position D-Sub, High Density Plug, Male Pins Connector

44 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Hd-D Sub Conn, Plug, Db, 44Pos, Solder, Ip67; D Sub Connector Type Norcomp - 76AH6903 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Plug, Db, 44Pos, Solder, Ip67; D Sub Connector Type Norcomp
76AH6903
Hd-D Sub Conn, Plug, Db, 44Pos, Solder, Ip67; D Sub Connector Type Norcomp 76AH6903
HD-D SUB CONN, PLUG, DB, 44POS, SOLDER, IP67; D Sub Connector Type:High Density; Gender:Plug; Product Range:NANOOK Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

HD-D SUB CONN, PLUG, DB, 44POS, SOLDER, IP67; D Sub Connector Type:High Density; Gender:Plug; Product Range:NANOOK Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number HDF-V44-113L051 37-HDF-V44-113L051-ND 76AH6903
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Connector Assemblies Hd-D Sub Conn, Plug, Db, 44Pos, Solder, Ip67; D Sub Connector Type Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Ethernet Connectors - 1442247 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Male / Plug; Female / Jack
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Screw Connectors - 36-1273-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers