NorComp D-Sub Connector Assemblies HDF-S44-203L012

Description
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-HDF-S44-203L012-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-HDF-S44-203L012-ND
D-Sub Connector Assemblies 37-HDF-S44-203L012-ND
44 Position D-Sub, High Density Receptacle, Female Sockets Connector

44 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Hd-D Sub Conn, Rcpt, Db, 44Pos, Ip67; D Sub Connector Type Norcomp - 82AH3983 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Rcpt, Db, 44Pos, Ip67; D Sub Connector Type Norcomp
82AH3983
Hd-D Sub Conn, Rcpt, Db, 44Pos, Ip67; D Sub Connector Type Norcomp 82AH3983
HD-D SUB CONN, RCPT, DB, 44POS, IP67; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:NANOOK Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

HD-D SUB CONN, RCPT, DB, 44POS, IP67; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:NANOOK Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37-HDF-S44-203L012-ND 82AH3983
Product Name D-Sub Connector Assemblies Hd-D Sub Conn, Rcpt, Db, 44Pos, Ip67; D Sub Connector Type Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D Sub Connectors - 1223035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details