M12 RECEPT, W/MALE PIN, 5 POLE GOLD PLTG, RT ANG, PLAS
5 Position Circular Connector Receptacle, Male Pins Solder Cup
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Product Range:Max-M12 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:-RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HDM12RM05A1RA | HDM12RM05A1RA-ND | 39X7421 |
| Product Name | Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs | Circular Connector Assemblies | Circular Connector, Receptacle, 5 Position, Panel; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Gender | Female / Jack | ||
| Geometry | Right Angle |