NorComp D-Sub Connector Assemblies HDF-R26-113L012

Description
26 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
26 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-HDF-R26-113L012-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-HDF-R26-113L012-ND
D-Sub Connector Assemblies 37-HDF-R26-113L012-ND
26 Position D-Sub, High Density Plug, Male Pins Connector

26 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Hd-D Sub Conn, R/a Plug, Da, 26Pos, Ip67; D Sub Connector Type Norcomp - 82AH3966 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, R/a Plug, Da, 26Pos, Ip67; D Sub Connector Type Norcomp
82AH3966
Hd-D Sub Conn, R/a Plug, Da, 26Pos, Ip67; D Sub Connector Type Norcomp 82AH3966
HD-D SUB CONN, R/A PLUG, DA, 26POS, IP67; D Sub Connector Type:High Density; Gender:Plug; Product Range:NANOOK Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

HD-D SUB CONN, R/A PLUG, DA, 26POS, IP67; D Sub Connector Type:High Density; Gender:Plug; Product Range:NANOOK Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 37-HDF-R26-113L012-ND 82AH3966
Product Name D-Sub Connector Assemblies Hd-D Sub Conn, R/a Plug, Da, 26Pos, Ip67; D Sub Connector Type Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole, Right Angle
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11071-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
AM Backplane Male Right Angle Press Fit Power Connector - 80315-N22CB30P - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A26771-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details