NorComp D-Sub Connector Assemblies HDF-S44-203L011

Description
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-HDF-S44-203L011-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-HDF-S44-203L011-ND
D-Sub Connector Assemblies 37-HDF-S44-203L011-ND
44 Position D-Sub, High Density Receptacle, Female Sockets Connector

44 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Connectors I/O - D-Sub & D-Ribbon - HDF-S44-203L011 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
HDF-S44-203L011
Connectors I/O - D-Sub & D-Ribbon HDF-S44-203L011
44 PIN SOLDER CUP FEMALE,FLASH 4-40 INTERNAL THREADS

44 PIN SOLDER CUP FEMALE,FLASH 4-40 INTERNAL THREADS

Buy Now
Hd-D Sub Conn, Rcpt, Db, 44Pos, Ip67; D Sub Connector Type Norcomp - 76AH5328 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Rcpt, Db, 44Pos, Ip67; D Sub Connector Type Norcomp
76AH5328
Hd-D Sub Conn, Rcpt, Db, 44Pos, Ip67; D Sub Connector Type Norcomp 76AH5328
HD-D SUB CONN, RCPT, DB, 44POS, IP67; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:NANOOK Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

HD-D SUB CONN, RCPT, DB, 44POS, IP67; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:NANOOK Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 37-HDF-S44-203L011-ND HDF-S44-203L011 76AH5328
Product Name D-Sub Connector Assemblies Connectors I/O - D-Sub & D-Ribbon Hd-D Sub Conn, Rcpt, Db, 44Pos, Ip67; D Sub Connector Type Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D Sub Connectors - 1223043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details