Size 18 Connectors
Win Source Part Number: 1363797-HDP24-18-14P
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
Type: For Male Pins
MSL Level: Not Applicable
Mfr: TE Connectivity Deutsch Connectors
Series: HDP20
Package: Bulk
Product Status: Active
Base Product Number: HDP24
Mounting Type: Panel Mount
HTSUS: 8538.90.6000
REACH Status: REACH Unaffected
ECCN: EAR99
Shielding: Unshielded
Connector Type: Receptacle Housing
Contact Type: Crimp
Number of Positions: 14
Fastening Type: Bayonet Lock
Contact Shape: Circular
Ingress Protection: IP68 - Dust Tight, Waterproof
Material Flammability Rating: UL94 V-1
Shell Size - Insert: 18-14
Contact Size: 16
Mounting Feature: Bulkhead - Front Side Nut
Orientation: Keyed
Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Housing Color: Black
Note: Contacts Not Included; Jam Nut Not Included
Insert Material: Polyetherimide (PEI)
14 Position Circular Connector Receptacle Housing Panel Mount
14 Pos Circular Connector, Crimp, Straight, IP68, -55°C to 125°C Product overview: HDP24-18-14PE from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HDP24-18-14PE can be used for catalog matching and distributor lookup.
CONN RCPT HSNG MALE 14POS PNL MT
RECEPTACLE, JAM NUT, HDP, 14 POSITION, PIN; Product Range:HDP20 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:14Contacts;
Plastic
| Powell Electronics, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | LADD Distribution | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HDP24-18-14PE | 1363797-HDP24-18-14PE | 1734-1192-ND | 436-HDP24-18-14PE | HDP24-18-14PE | 91R0955 | HDP24-18-14PE |
| Product Name | Connectors, Interconnects - Circular Connectors - Circular Connector Housings | Circular Connector Housings | Electronic Connector | Circular Connector Housings | Receptacle, Jam Nut, Hdp, 14 Position, Pin; Product Range Deutsch - Te Connectivity | Circular / Cylindrical Connector - HDP20 Series | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount | Panel Mount | Panel Mount | Flange Mount, Receptacle | |||
| Contact Size (AWG) | 16 AWG | 16 AWG | |||||
| Termination | Crimp |