NorComp Connectors I/O - D-Sub & D-Ribbon HDF-S26-103L011

Description
26 PIN SOLDER CUP MALE,FLASH 4-40 INTERNAL THREADS
Request a Quote Datasheet
Description
26 PIN SOLDER CUP MALE,FLASH 4-40 INTERNAL THREADS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - HDF-S26-103L011 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
HDF-S26-103L011
Connectors I/O - D-Sub & D-Ribbon HDF-S26-103L011
26 PIN SOLDER CUP MALE,FLASH 4-40 INTERNAL THREADS

26 PIN SOLDER CUP MALE,FLASH 4-40 INTERNAL THREADS

Buy Now
D-Sub Connector Assemblies - 37-HDF-S26-103L011-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-HDF-S26-103L011-ND
D-Sub Connector Assemblies 37-HDF-S26-103L011-ND
26 Position D-Sub, High Density Plug, Male Pins Connector

26 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Hd-D Sub Conn, Plug, Da, 26Pos, Ip67; D Sub Connector Type Norcomp - 76AH5325 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Plug, Da, 26Pos, Ip67; D Sub Connector Type Norcomp
76AH5325
Hd-D Sub Conn, Plug, Da, 26Pos, Ip67; D Sub Connector Type Norcomp 76AH5325
HD-D SUB CONN, PLUG, DA, 26POS, IP67; D Sub Connector Type:High Density; Gender:Plug; Product Range:NANOOK Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

HD-D SUB CONN, PLUG, DA, 26POS, IP67; D Sub Connector Type:High Density; Gender:Plug; Product Range:NANOOK Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HDF-S26-103L011 37-HDF-S26-103L011-ND 76AH5325
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Connector Assemblies Hd-D Sub Conn, Plug, Da, 26Pos, Ip67; D Sub Connector Type Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 8 POSITIONS - 80203-508E8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
“N” Female to BNC Male, Adapter - SALE-9325 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details