Amphenol LTW D-Sub Connector Assemblies HDB-15PFFS-SL8001

Description
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - HDB-15PFFS-SL8001-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
HDB-15PFFS-SL8001-ND
D-Sub Connector Assemblies HDB-15PFFS-SL8001-ND
15 Position D-Sub, High Density Receptacle, Female Sockets Connector

15 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connectors - 193007 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
193007
D Sub Connectors 193007
D-Sub, High Density, Metal, 2A, 15 pins,

D-Sub, High Density, Metal, 2A, 15 pins,

Supplier's Site
D-Sub Connectors - HDB-15PFFS-SL8001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
HDB-15PFFS-SL8001
D-Sub Connectors HDB-15PFFS-SL8001
D-SUB, HDB SHIELD, 15P FRONT FASTENED

D-SUB, HDB SHIELD, 15P FRONT FASTENED

Buy Now
D-Sub Connector Assemblies - HDB-15PFFS-SL8001 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
HDB-15PFFS-SL8001
D-Sub Connector Assemblies HDB-15PFFS-SL8001
CONN D-SUB HD RCPT 15POS PNL MNT

CONN D-SUB HD RCPT 15POS PNL MNT

Supplier's Site
Connector, Hd D Sub, Receptacle, 15 Position; No. Of Contacts Amphenol Ltw - 48W0174 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hd D Sub, Receptacle, 15 Position; No. Of Contacts Amphenol Ltw
48W0174
Connector, Hd D Sub, Receptacle, 15 Position; No. Of Contacts Amphenol Ltw 48W0174
CONNECTOR, HD D SUB, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:LTWHDB Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

CONNECTOR, HD D SUB, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:LTWHDB Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HDB-15PFFS-SL8001-ND 193007 HDB-15PFFS-SL8001 HDB-15PFFS-SL8001 48W0174
Product Name D-Sub Connector Assemblies D Sub Connectors D-Sub Connectors D-Sub Connector Assemblies Connector, Hd D Sub, Receptacle, 15 Position; No. Of Contacts Amphenol Ltw
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Panel Mount Panel Mount
Current Rating 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products