15 Position D-Sub, High Density Plug, Male Pins Connector
D-SUB, HDB SHIELD, 15P FRONT FASTENED
CONNECTOR, HD D SUB, PLUG, 15 POSITION; No. of Contacts:15Contacts;
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HDB-15PMMP-SR8001-ND | HDB-15PMMP-SR8001 | 48W0175 |
| Product Name | D-Sub Connector Assemblies | D-Sub Connectors | Connector, Hd D Sub, Plug, 15 Position; No. Of Contacts Amphenol Ltw |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Mounting | Panel Mount, Through Hole, Right Angle | ||
| Current Rating | 2.0 amps |