44 Position D-Sub, High Density Plug, Male Pins Connector
44 PIN R/A SOLDER MALE, FLASH 4-40 INTERNAL THREADS
HD-D SUB CONN, R/A PLUG, DB, 44POS, IP67; D Sub Connector Type:High Density; Gender:Plug; Product Range:NANOOK Series; No. of Contacts:44Contacts;
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 37-HDF-R44-113L011-ND | HDF-R44-113L011 | 76AH5315 |
| Product Name | D-Sub Connector Assemblies | Connectors I/O - D-Sub & D-Ribbon | Hd-D Sub Conn, R/a Plug, Db, 44Pos, Ip67; D Sub Connector Type Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole, Right Angle | ||
| Current Rating | 3.0 amps |