NorComp Connectors I/O - D-Sub & D-Ribbon HDF-V26-113L011

Description
26 PIN VERT SOLDER MALE, FLASH 4-40 INTERNAL THREADS
Request a Quote Datasheet
Description
26 PIN VERT SOLDER MALE, FLASH 4-40 INTERNAL THREADS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - HDF-V26-113L011 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
HDF-V26-113L011
Connectors I/O - D-Sub & D-Ribbon HDF-V26-113L011
26 PIN VERT SOLDER MALE, FLASH 4-40 INTERNAL THREADS

26 PIN VERT SOLDER MALE, FLASH 4-40 INTERNAL THREADS

Buy Now
D-Sub Connector Assemblies - 37-HDF-V26-113L011-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-HDF-V26-113L011-ND
D-Sub Connector Assemblies 37-HDF-V26-113L011-ND
26 Position D-Sub, High Density Plug, Male Pins Connector

26 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Hd-D Sub Conn, Plug, Da, 26Pos, Solder, Ip67; D Sub Connector Type Norcomp - 76AH6898 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Plug, Da, 26Pos, Solder, Ip67; D Sub Connector Type Norcomp
76AH6898
Hd-D Sub Conn, Plug, Da, 26Pos, Solder, Ip67; D Sub Connector Type Norcomp 76AH6898
HD-D SUB CONN, PLUG, DA, 26POS, SOLDER, IP67; D Sub Connector Type:High Density; Gender:Plug; Product Range:NANOOK Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

HD-D SUB CONN, PLUG, DA, 26POS, SOLDER, IP67; D Sub Connector Type:High Density; Gender:Plug; Product Range:NANOOK Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number HDF-V26-113L011 37-HDF-V26-113L011-ND 76AH6898
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Connector Assemblies Hd-D Sub Conn, Plug, Da, 26Pos, Solder, Ip67; D Sub Connector Type Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-013LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
Headers, Male Pins - A26727-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCPF-MB-M38 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details