Amphenol Industrial Circular Connector Assemblies HDM12PF05B1STM

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Assemblies - HDM12PF05B1STM-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
HDM12PF05B1STM-ND
Circular Connector Assemblies HDM12PF05B1STM-ND
5 Position Circular Connector Plug, Female Sockets Solder Cup

5 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 5 Position, Cable; Product Range Amphenol Industrial - 39X7416 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5 Position, Cable; Product Range Amphenol Industrial
39X7416
Circular Connector, Plug, 5 Position, Cable; Product Range Amphenol Industrial 39X7416
CIRCULAR CONNECTOR, PLUG, 5 POSITION, CABLE; Product Range:Max-M12 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 5 POSITION, CABLE; Product Range:Max-M12 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HDM12PF05B1STM HDM12PF05B1STM-ND 39X7416
Product Name Circular Connector Assemblies Circular Connector, Plug, 5 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNF12-S4SP0-BP9-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2231/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers