NorComp D-Sub Connector Assemblies HDF-R44-213L011

Description
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-HDF-R44-213L011-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-HDF-R44-213L011-ND
D-Sub Connector Assemblies 37-HDF-R44-213L011-ND
44 Position D-Sub, High Density Receptacle, Female Sockets Connector

44 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Connectors I/O - D-Sub & D-Ribbon - HDF-R44-213L011 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
HDF-R44-213L011
Connectors I/O - D-Sub & D-Ribbon HDF-R44-213L011
44 PIN R/A SOLDER FEMALE,FLASH 4-40 INTERNAL THREADS

44 PIN R/A SOLDER FEMALE,FLASH 4-40 INTERNAL THREADS

Buy Now
Hd-D Sub Conn, R/a Rcpt, Db, 44Pos, Ip67; D Sub Connector Type Norcomp - 76AH5317 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, R/a Rcpt, Db, 44Pos, Ip67; D Sub Connector Type Norcomp
76AH5317
Hd-D Sub Conn, R/a Rcpt, Db, 44Pos, Ip67; D Sub Connector Type Norcomp 76AH5317
HD-D SUB CONN, R/A RCPT, DB, 44POS, IP67; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:NANOOK Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

HD-D SUB CONN, R/A RCPT, DB, 44POS, IP67; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:NANOOK Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 37-HDF-R44-213L011-ND HDF-R44-213L011 76AH5317
Product Name D-Sub Connector Assemblies Connectors I/O - D-Sub & D-Ribbon Hd-D Sub Conn, R/a Rcpt, Db, 44Pos, Ip67; D Sub Connector Type Norcomp
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Panel Mount, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-132LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
Headers, Male Pins - A26619-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC2-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details