Amphenol Industrial Circular Connector Assemblies HDM12RM05B1ST

Description
5 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - HDM12RM05B1ST-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
HDM12RM05B1ST-ND
Circular Connector Assemblies HDM12RM05B1ST-ND
5 Position Circular Connector Receptacle, Male Pins Solder Cup

5 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs - HDM12RM05B1ST - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs
HDM12RM05B1ST
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs HDM12RM05B1ST
M12 RECEPT, W/MALE PIN, 5 POLE GOLD PLTG, ST PLASTIC,

M12 RECEPT, W/MALE PIN, 5 POLE GOLD PLTG, ST PLASTIC,

Buy Now
Circular Connector, Receptacle, 5 Position, Panel; Product Range Amphenol Industrial - 39X7427 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Position, Panel; Product Range Amphenol Industrial
39X7427
Circular Connector, Receptacle, 5 Position, Panel; Product Range Amphenol Industrial 39X7427
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Product Range:Max-M12 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Product Range:Max-M12 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HDM12RM05B1ST-ND HDM12RM05B1ST 39X7427
Product Name Circular Connector Assemblies Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs Circular Connector, Receptacle, 5 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
50 Ohm TNC 90° Plug - 150409 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details