Amphenol Industrial Circular Connector Assemblies HDM12RF08ASTMC

Description
8 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
8 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 965-HDM12RF08ASTMC-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
965-HDM12RF08ASTMC-ND
Circular Connector Assemblies 965-HDM12RF08ASTMC-ND
8 Position Circular Connector Receptacle, Female Sockets Crimp

8 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Circular Conn, Rcpt, 8Pos, Jam Nut; Product Range Amphenol Industrial - 36AJ3060 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 8Pos, Jam Nut; Product Range Amphenol Industrial
36AJ3060
Circular Conn, Rcpt, 8Pos, Jam Nut; Product Range Amphenol Industrial 36AJ3060
CIRCULAR CONN, RCPT, 8POS, JAM NUT; Product Range:Max-M12 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Connector Body Material:

CIRCULAR CONN, RCPT, 8POS, JAM NUT; Product Range:Max-M12 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Connector Body Material:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-HDM12RF08ASTMC-ND 36AJ3060
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 8Pos, Jam Nut; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line); Panel Mount
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details