5 Position Circular Connector Receptacle, Male Pins Solder Cup
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Product Range:Max-M12 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:-RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | HDM12RM05A1RAM-ND | 39X7422 |
| Product Name | Circular Connector Assemblies | Circular Connector, Receptacle, 5 Position, Panel; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |