Amphenol Industrial Circular Connector Assemblies HDM12RM08ASTC

Description
8 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
8 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 965-HDM12RM08ASTC-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
965-HDM12RM08ASTC-ND
Circular Connector Assemblies 965-HDM12RM08ASTC-ND
8 Position Circular Connector Receptacle, Male Pins Crimp

8 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Circular Conn, Plug, 8Pos, Jam Nut; Product Range Amphenol Industrial - 36AJ3062 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 8Pos, Jam Nut; Product Range Amphenol Industrial
36AJ3062
Circular Conn, Plug, 8Pos, Jam Nut; Product Range Amphenol Industrial 36AJ3062
CIRCULAR CONN, PLUG, 8POS, JAM NUT; Product Range:Max-M12 Series; Circular Connector Shell Style:Jam Nut Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Connector Body Material:

CIRCULAR CONN, PLUG, 8POS, JAM NUT; Product Range:Max-M12 Series; Circular Connector Shell Style:Jam Nut Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Connector Body Material:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-HDM12RM08ASTC-ND 36AJ3062
Product Name Circular Connector Assemblies Circular Conn, Plug, 8Pos, Jam Nut; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data