62PIN VERT SOLDER FEMALE,FLASH 4-40 INTERNAL THREADS
62 Position D-Sub, High Density Receptacle, Female Sockets Connector
HD-D SUB CONN, RCPT, DC, 62POS, SOLDER, IP67; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:NANOOK Series; No. of Contacts:62Contacts;
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | HDF-V62-213L011 | 37-HDF-V62-213L011-ND | 76AH6908 |
| Product Name | Connectors I/O - D-Sub & D-Ribbon | D-Sub Connector Assemblies | Hd-D Sub Conn, Rcpt, Dc, 62Pos, Solder, Ip67; D Sub Connector Type Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole |