Amphenol Industrial Circular Connector Assemblies HDM12PF05B1RAM

Description
5 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - HDM12PF05B1RAM-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
HDM12PF05B1RAM-ND
Circular Connector Assemblies HDM12PF05B1RAM-ND
5 Position Circular Connector Plug, Female Sockets Solder Cup

5 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs - HDM12PF05B1RAM - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs
HDM12PF05B1RAM
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs HDM12PF05B1RAM
M12 PLUG, W/FEMALE CONTACT , 5 POLE GOLD PLTG, RT ANG,

M12 PLUG, W/FEMALE CONTACT , 5 POLE GOLD PLTG, RT ANG,

Buy Now
Connector, Circular, Plug, 5Pos, Cable; Product Range Amphenol Industrial - 42AC0868 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Circular, Plug, 5Pos, Cable; Product Range Amphenol Industrial
42AC0868
Connector, Circular, Plug, 5Pos, Cable; Product Range Amphenol Industrial 42AC0868
CONNECTOR, CIRCULAR, PLUG, 5POS, CABLE; Product Range:Max-M12 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Connector Body Material:Metal RoHS Compliant: Yes

CONNECTOR, CIRCULAR, PLUG, 5POS, CABLE; Product Range:Max-M12 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Connector Body Material:Metal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HDM12PF05B1RAM-ND HDM12PF05B1RAM 42AC0868
Product Name Circular Connector Assemblies Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs Connector, Circular, Plug, 5Pos, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data