Amphenol LTW D-Sub Connector Assemblies HDB-15BMMA-SL7001

Description
15 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
15 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1754-1429-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1754-1429-ND
D-Sub Connector Assemblies 1754-1429-ND
15 Position D-Sub, High Density Plug, Male Pins Connector

15 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - HDB-15BMMA-SL7001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
HDB-15BMMA-SL7001
D-Sub Connectors HDB-15BMMA-SL7001
D-SUB, HD-SUB SHIELDED, 15P

D-SUB, HD-SUB SHIELDED, 15P

Buy Now
D Sub Connectors - 193009 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
193009
D Sub Connectors 193009
Amphenol Industrial HDB-15BMMA-SL7001

Amphenol Industrial HDB-15BMMA-SL7001

Supplier's Site
Connector, Hd D Sub, Plug, 15 Position; No. Of Contacts Amphenol Ltw - 48W0172 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hd D Sub, Plug, 15 Position; No. Of Contacts Amphenol Ltw
48W0172
Connector, Hd D Sub, Plug, 15 Position; No. Of Contacts Amphenol Ltw 48W0172
CONNECTOR, HD D SUB, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:-; D Sub Shell Size:DE; Product Range:LTWHDB Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

CONNECTOR, HD D SUB, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:-; D Sub Shell Size:DE; Product Range:LTWHDB Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1754-1429-ND HDB-15BMMA-SL7001 193009 48W0172
Product Name D-Sub Connector Assemblies D-Sub Connectors D Sub Connectors Connector, Hd D Sub, Plug, 15 Position; No. Of Contacts Amphenol Ltw
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Powerpole ® Connectors PP15 to PP45 Block Lok 4 Pole - 110G12 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers