5 Position Circular Connector Plug, Female Sockets Solder Cup
CIRCULAR CONNECTOR, PLUG, 5 POSITION, CABLE; Product Range:Max-M12 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | HDM12PF05A1ST-ND | 39X7411 |
| Product Name | Circular Connector Assemblies | Circular Connector, Plug, 5 Position, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |