NorComp D-Sub Connector Assemblies HDF-S26-103L012

Description
26 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
26 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-HDF-S26-103L012-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-HDF-S26-103L012-ND
D-Sub Connector Assemblies 37-HDF-S26-103L012-ND
26 Position D-Sub, High Density Plug, Male Pins Connector

26 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Hd-D Sub Conn, Plug, Da, 26Pos, Ip67; D Sub Connector Type Norcomp - 82AH3980 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Plug, Da, 26Pos, Ip67; D Sub Connector Type Norcomp
82AH3980
Hd-D Sub Conn, Plug, Da, 26Pos, Ip67; D Sub Connector Type Norcomp 82AH3980
HD-D SUB CONN, PLUG, DA, 26POS, IP67; D Sub Connector Type:High Density; Gender:Plug; Product Range:NANOOK Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

HD-D SUB CONN, PLUG, DA, 26POS, IP67; D Sub Connector Type:High Density; Gender:Plug; Product Range:NANOOK Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37-HDF-S26-103L012-ND 82AH3980
Product Name D-Sub Connector Assemblies Hd-D Sub Conn, Plug, Da, 26Pos, Ip67; D Sub Connector Type Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products