15 Position D-Sub, High Density Plug, Male Pins Connector
HD-D SUB CONN, R/A PLUG, DE, 15POS, IP67; D Sub Connector Type:High Density; Gender:Plug; Product Range:NANOOK Series; No. of Contacts:15Contacts;
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | HDF-R15-113L461 | 37-HDF-R15-113L461-ND | 76AH5308 |
| Product Name | Connectors | D-Sub Connector Assemblies | Hd-D Sub Conn, R/a Plug, De, 15Pos, Ip67; D Sub Connector Type Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole, Right Angle | ||
| Current Rating | 3.0 amps |