15 Position D-Sub, High Density Receptacle, Female Sockets Connector
HD-D SUB CONN, R/A RCPT, DE, 15POS, IP67; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:NANOOK Series; No. of Contacts:15Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 37-HDF-R15-213L462-ND | 82AH3965 |
| Product Name | D-Sub Connector Assemblies | Hd-D Sub Conn, R/a Rcpt, De, 15Pos, Ip67; D Sub Connector Type Norcomp |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Panel Mount, Through Hole, Right Angle |