Amphenol Industrial Circular Connector Assemblies HDM12PM08ASTMC

Description
8 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
8 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 965-HDM12PM08ASTMC-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
965-HDM12PM08ASTMC-ND
Circular Connector Assemblies 965-HDM12PM08ASTMC-ND
8 Position Circular Connector Plug, Male Pins Crimp

8 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Circular Conn, Plug, 8Pos, Cable; Product Range Amphenol Industrial - 36AJ3056 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 8Pos, Cable; Product Range Amphenol Industrial
36AJ3056
Circular Conn, Plug, 8Pos, Cable; Product Range Amphenol Industrial 36AJ3056
CIRCULAR CONN, PLUG, 8POS, CABLE; Product Range:Max-M12 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Connector Body Material:

CIRCULAR CONN, PLUG, 8POS, CABLE; Product Range:Max-M12 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Connector Body Material:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-HDM12PM08ASTMC-ND 36AJ3056
Product Name Circular Connector Assemblies Circular Conn, Plug, 8Pos, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compact Flash - 10017964-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
2 suppliers
Terminals - 2851.0 - VAST STOCK CO., LIMITED
Altech Corp.
Specs
Termination Crimp
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2002-2611/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers