14 Position Circular Connector Receptacle Housing Panel Mount Dust Cap
Conn Circular PIN 14 POS Crimp ST Jam Nut 14 Terminal 1 Port Automotive Bulk Product overview: HDP24-24-14PN from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HDP24-24-14PN can be used for catalog matching and distributor lookup.
Size 24 Connectors
Win Source Part Number: 1294236-HDP24-24-14P
Category: Connectors, Interconnects>Circul
Series: HDP20
Type: For Male Pins
Number of Positions: 14
Features: Dust Cap
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Bayonet Lock
Package: Bulk
Contact Size: 4 (1), 12 (1), 16 (12)
Note: Contacts Not Included; Jam Nut Not Included
Ingress Protection: IP68 - Dust Tight, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 V-1
Orientation: Keyed
Housing Color: Black
Standard Package: 30
Mounting Feature: Bulkhead - Front Side Nut
Shell Size - Insert: 24-14
Mounting Type: Panel Mount
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Insert Material: Polyetherimide (PEI)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity Deutsch Connectors
Other Names: HDP24-24-14PN,1734-1
Base Product Number: HDP24
Plastic
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | LADD Distribution | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1734-1500-ND | 436-HDP24-24-14PN | HDP24-24-14PN | 1294236-HDP24-24-14PN | HDP24-24-14PN |
| Product Name | Circular Connector Housings | Automotive Electronic Connector | Connectors, Interconnects - Circular Connectors - Housings | Circular / Cylindrical Connector - HDP20 Series | |
| Connector Type | Circular / Cylindrical Connectors | Automotive Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |