NorComp Connectors I/O - D-Sub & D-Ribbon HDF-R44-113L461

Description
44 PIN R/A SOLDER MALE, FLASH 4-40 THREADED BKT.BOARDLOCKS
Request a Quote Datasheet
Description
44 PIN R/A SOLDER MALE, FLASH 4-40 THREADED BKT.BOARDLOCKS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - HDF-R44-113L461 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
HDF-R44-113L461
Connectors I/O - D-Sub & D-Ribbon HDF-R44-113L461
44 PIN R/A SOLDER MALE, FLASH 4-40 THREADED BKT.BOARDLOCKS

44 PIN R/A SOLDER MALE, FLASH 4-40 THREADED BKT.BOARDLOCKS

Buy Now
D-Sub Connector Assemblies - 37-HDF-R44-113L461-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-HDF-R44-113L461-ND
D-Sub Connector Assemblies 37-HDF-R44-113L461-ND
44 Position D-Sub, High Density Plug, Male Pins Connector

44 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Hd-D Sub Conn, R/a Plug, Db, 44Pos, Ip67; D Sub Connector Type Norcomp - 76AH5316 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, R/a Plug, Db, 44Pos, Ip67; D Sub Connector Type Norcomp
76AH5316
Hd-D Sub Conn, R/a Plug, Db, 44Pos, Ip67; D Sub Connector Type Norcomp 76AH5316
HD-D SUB CONN, R/A PLUG, DB, 44POS, IP67; D Sub Connector Type:High Density; Gender:Plug; Product Range:NANOOK Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

HD-D SUB CONN, R/A PLUG, DB, 44POS, IP67; D Sub Connector Type:High Density; Gender:Plug; Product Range:NANOOK Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number HDF-R44-113L461 37-HDF-R44-113L461-ND 76AH5316
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Connector Assemblies Hd-D Sub Conn, R/a Plug, Db, 44Pos, Ip67; D Sub Connector Type Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole, Right Angle
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1202-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Headers, Male Pins - A108959-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
PCB Connectors - NCPF-MB-B70-02 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28200-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers