Amphenol Industrial Circular Connector Assemblies HDM12PF08ASTMC

Description
8 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
8 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 965-HDM12PF08ASTMC-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
965-HDM12PF08ASTMC-ND
Circular Connector Assemblies 965-HDM12PF08ASTMC-ND
8 Position Circular Connector Plug, Female Sockets Crimp

8 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Circular Conn, Plug, 8Pos, Cable; Product Range Amphenol Industrial - 36AJ3053 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 8Pos, Cable; Product Range Amphenol Industrial
36AJ3053
Circular Conn, Plug, 8Pos, Cable; Product Range Amphenol Industrial 36AJ3053
CIRCULAR CONN, PLUG, 8POS, CABLE; Product Range:Max-M12 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Connector Body Material:

CIRCULAR CONN, PLUG, 8POS, CABLE; Product Range:Max-M12 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Connector Body Material:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-HDM12PF08ASTMC-ND 36AJ3053
Product Name Circular Connector Assemblies Circular Conn, Plug, 8Pos, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A04-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-2201/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers