NorComp D-Sub Connector Assemblies HDF-R26-113L461

Description
26 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
26 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-HDF-R26-113L461-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-HDF-R26-113L461-ND
D-Sub Connector Assemblies 37-HDF-R26-113L461-ND
26 Position D-Sub, High Density Plug, Male Pins Connector

26 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Connectors I/O - D-Sub & D-Ribbon - HDF-R26-113L461 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
HDF-R26-113L461
Connectors I/O - D-Sub & D-Ribbon HDF-R26-113L461
26 PIN R/A SOLDER MALE, FLASH 4-40 THREADED BKT.BOARDLOCKS

26 PIN R/A SOLDER MALE, FLASH 4-40 THREADED BKT.BOARDLOCKS

Buy Now
Hd-D Sub Conn, R/a Plug, Da, 26Pos, Ip67; D Sub Connector Type Norcomp - 76AH5312 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, R/a Plug, Da, 26Pos, Ip67; D Sub Connector Type Norcomp
76AH5312
Hd-D Sub Conn, R/a Plug, Da, 26Pos, Ip67; D Sub Connector Type Norcomp 76AH5312
HD-D SUB CONN, R/A PLUG, DA, 26POS, IP67; D Sub Connector Type:High Density; Gender:Plug; Product Range:NANOOK Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

HD-D SUB CONN, R/A PLUG, DA, 26POS, IP67; D Sub Connector Type:High Density; Gender:Plug; Product Range:NANOOK Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number 37-HDF-R26-113L461-ND HDF-R26-113L461 76AH5312
Product Name D-Sub Connector Assemblies Connectors I/O - D-Sub & D-Ribbon Hd-D Sub Conn, R/a Plug, Da, 26Pos, Ip67; D Sub Connector Type Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole, Right Angle
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1263-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Sockets - 1224785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details