8 Position Circular Connector Receptacle, Female Sockets Solder
CIRCULAR CONN, RCPT, 8POS, JAM NUT; Product Range:Max-M12 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body Material:
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 965-HDM12RF08XPS-ND | 36AJ3061 |
| Product Name | Circular Connector Assemblies | Circular Conn, Rcpt, 8Pos, Jam Nut; Product Range Amphenol Industrial |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 60 volts | |
| Current Rating | 0.5 amps |